37103-4080-G00 FL
3 Position Rectangular Plug Connector IDC Gold
WTB CONN, PLUG, 3POS, 1ROW, 2MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2mm; No. of Rows:1 Row; No. of Contacts:3Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy; Gender:Plug RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 37103-4080-G00 FL | 19-37103-4080-G00FL-ND | 68AH8298 |
| Product Name | AC Power Plugs & Receptacles | Free Hanging, Panel Mount | Wtb Conn, Plug, 3Pos, 1Row, 2Mm; Idc Connector Type 3M |
| Gender | Male / Plug; Female / Jack | Male / Plug |