3M Tape, Barricade, Pe, Black/ora, 6Inx1000Ft; Tape Type 3M 371 (3"X1000FT)

Description
TAPE, BARRICADE, PE, BLACK/ORA, 6INX1000FT; Tape Type:Barricade; Adhesive Type:Non Adhesive; Tape Colour:Black, Orange; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:1000ft; Roll Length - Metric:304.8m; Tape Width:6" RoHS Compliant: Yes
Datasheet
Description
TAPE, BARRICADE, PE, BLACK/ORA, 6INX1000FT; Tape Type:Barricade; Adhesive Type:Non Adhesive; Tape Colour:Black, Orange; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:1000ft; Roll Length - Metric:304.8m; Tape Width:6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Barricade, Pe, Black/ora, 6Inx1000Ft; Tape Type 3M - 33R2502 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Barricade, Pe, Black/ora, 6Inx1000Ft; Tape Type 3M
33R2502
Tape, Barricade, Pe, Black/ora, 6Inx1000Ft; Tape Type 3M 33R2502
TAPE, BARRICADE, PE, BLACK/ORA, 6INX1000FT; Tape Type:Barricade; Adhesive Type:Non Adhesive; Tape Colour:Black, Orange; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:1000ft; Roll Length - Metric:304.8m; Tape Width:6" RoHS Compliant: Yes

TAPE, BARRICADE, PE, BLACK/ORA, 6INX1000FT; Tape Type:Barricade; Adhesive Type:Non Adhesive; Tape Colour:Black, Orange; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:1000ft; Roll Length - Metric:304.8m; Tape Width:6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 33R2502
Product Name Tape, Barricade, Pe, Black/ora, 6Inx1000Ft; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 35/100 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Embossed Tin-Plated Copper Foil - 1345 - Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Copper
Thickness 0.0040 inches (0.1016 mm)
View Details
Lead Foil Discs - LF007MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details