3M DIN 41612 3695-0000

Description
96 Position Din Connector Plug, Male Pins Gold Free Hanging (In-Line)
Request a Quote Datasheet
Description
96 Position Din Connector Plug, Male Pins Gold Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN 41612 - 3695-0000-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
3695-0000-ND
DIN 41612 3695-0000-ND
96 Position Din Connector Plug, Male Pins Gold Free Hanging (In-Line)

96 Position Din Connector Plug, Male Pins Gold Free Hanging (In-Line)

Buy Now Datasheet
Backplane Connectors - DIN 41612 - 3695-0000 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
3695-0000
Backplane Connectors - DIN 41612 3695-0000
CONN DIN PLUG 96POS IN-LINE GOLD

CONN DIN PLUG 96POS IN-LINE GOLD

Supplier's Site Datasheet
Wire-Board Connector, Plug; Idc Connector Type 3M - 98F8216 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Plug; Idc Connector Type 3M
98F8216
Wire-Board Connector, Plug; Idc Connector Type 3M 98F8216
WIRE-BOARD CONNECTOR, PLUG; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:64Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, PLUG; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:64Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3695-0000-ND 3695-0000 98F8216
Product Name DIN 41612 Backplane Connectors - DIN 41612 Wire-Board Connector, Plug; Idc Connector Type 3M
Connector Type DIN Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers