3M Tape, Barricade, Pe, Black/red, 6Inx1000Ft; Tape Type 3M 369 (3"X1000FT)

Description
TAPE, BARRICADE, PE, BLACK/RED, 6INX1000FT; Tape Type:Barricade; Adhesive Type:Non Adhesive; Tape Colour:Black, Red; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:1000ft; Roll Length - Metric:304.8m; Tape Width:6" RoHS Compliant: Yes
Datasheet
Description
TAPE, BARRICADE, PE, BLACK/RED, 6INX1000FT; Tape Type:Barricade; Adhesive Type:Non Adhesive; Tape Colour:Black, Red; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:1000ft; Roll Length - Metric:304.8m; Tape Width:6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Barricade, Pe, Black/red, 6Inx1000Ft; Tape Type 3M - 33R2500 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Barricade, Pe, Black/red, 6Inx1000Ft; Tape Type 3M
33R2500
Tape, Barricade, Pe, Black/red, 6Inx1000Ft; Tape Type 3M 33R2500
TAPE, BARRICADE, PE, BLACK/RED, 6INX1000FT; Tape Type:Barricade; Adhesive Type:Non Adhesive; Tape Colour:Black, Red; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:1000ft; Roll Length - Metric:304.8m; Tape Width:6" RoHS Compliant: Yes

TAPE, BARRICADE, PE, BLACK/RED, 6INX1000FT; Tape Type:Barricade; Adhesive Type:Non Adhesive; Tape Colour:Black, Red; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:1000ft; Roll Length - Metric:304.8m; Tape Width:6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 33R2500
Product Name Tape, Barricade, Pe, Black/red, 6Inx1000Ft; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Shiled tape ALPET series - AL Shiled ACZ - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET , Aluminume
Adhesive Hot Melt, Heat Bond, or Thermally Activated; conductive hot melt
View Details
High Temperature Blue Vinyl Tape w/Liner - HTBVL - Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Backing Polyvinyl Chloride
Width 2 to 36 inches (50.8 to 914 mm)
View Details