TAPE, BARRICADE, PE, BLACK/RED, 6INX1000FT; Tape Type:Barricade; Adhesive Type:Non Adhesive; Tape Colour:Black, Red; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:1000ft; Roll Length - Metric:304.8m; Width:6" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 33R2499 |
| Product Name | Tape, Barricade, Pe, Black/red, 6Inx1000Ft; Tape Type 3M |
| Type | Adhesive Tape; Industrial Tape |