3M Round-To-Flat Cable, 64 Conductor, 100Ft 28Awg; Cable Shielding 3M 3659/64 (100')

Description
ROUND-TO-FLAT CABLE, 64 CONDUCTOR, 100FT 28AWG; Cable Shielding:Shielded; No. of Conductors:64Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
ROUND-TO-FLAT CABLE, 64 CONDUCTOR, 100FT 28AWG; Cable Shielding:Shielded; No. of Conductors:64Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round-To-Flat Cable, 64 Conductor, 100Ft 28Awg; Cable Shielding 3M - 18C3962 - Newark, An Avnet Company
Chicago, IL, United States
Round-To-Flat Cable, 64 Conductor, 100Ft 28Awg; Cable Shielding 3M
18C3962
Round-To-Flat Cable, 64 Conductor, 100Ft 28Awg; Cable Shielding 3M 18C3962
ROUND-TO-FLAT CABLE, 64 CONDUCTOR, 100FT 28AWG; Cable Shielding:Shielded; No. of Conductors:64Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes

ROUND-TO-FLAT CABLE, 64 CONDUCTOR, 100FT 28AWG; Cable Shielding:Shielded; No. of Conductors:64Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18C3962
Product Name Round-To-Flat Cable, 64 Conductor, 100Ft 28Awg; Cable Shielding 3M
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Connector Assembly 2M PVC M12 8230/362 -  - Sensata Technologies
Specs
Connector Type M12
View Details
Connecting cable - 706-100/615-400 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 13.12 ft (40 dm)
View Details