3M Flat Cables 3659/60

Description
3M Round, Shielded/Jacketed, Flat Cable
Request a Quote Datasheet
Description
3M Round, Shielded/Jacketed, Flat Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 3659/60 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
3659/60
Flat Cables 3659/60
3M Round, Shielded/Jacketed, Flat Cable

3M Round, Shielded/Jacketed, Flat Cable

Buy Now
Round-To-Flat Cable, 60 Conductor, 100Ft 28Awg; Cable Shielding 3M - 03F5952 - Newark, An Avnet Company
Chicago, IL, United States
Round-To-Flat Cable, 60 Conductor, 100Ft 28Awg; Cable Shielding 3M
03F5952
Round-To-Flat Cable, 60 Conductor, 100Ft 28Awg; Cable Shielding 3M 03F5952
ROUND-TO-FLAT CABLE, 60 CONDUCTOR, 100FT 28AWG; Cable Shielding:Shielded; No. of Conductors:60Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes

ROUND-TO-FLAT CABLE, 60 CONDUCTOR, 100FT 28AWG; Cable Shielding:Shielded; No. of Conductors:60Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 3659/60 03F5952
Product Name Flat Cables Round-To-Flat Cable, 60 Conductor, 100Ft 28Awg; Cable Shielding 3M
Cable Type Flat Cable Flat Cable
Unlock Full Specs
to access all available technical data