3M Flat Cables 3659/50SF

Description
3M Round, Shielded/Jacketed, Flat Cable
Request a Quote Datasheet
Description
3M Round, Shielded/Jacketed, Flat Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 3659/50SF - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
3659/50SF
Flat Cables 3659/50SF
3M Round, Shielded/Jacketed, Flat Cable

3M Round, Shielded/Jacketed, Flat Cable

Buy Now
Round-To-Flat Cable, 28Awg, 50 Conductor, 100Ft, Black; Cable Shielding 3M - 27X7289 - Newark, An Avnet Company
Chicago, IL, United States
Round-To-Flat Cable, 28Awg, 50 Conductor, 100Ft, Black; Cable Shielding 3M
27X7289
Round-To-Flat Cable, 28Awg, 50 Conductor, 100Ft, Black; Cable Shielding 3M 27X7289
ROUND-TO-FLAT CABLE, 28AWG, 50 CONDUCTOR, 100FT, BLACK; Cable Shielding:Shielded; No. of Conductors:50Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes

ROUND-TO-FLAT CABLE, 28AWG, 50 CONDUCTOR, 100FT, BLACK; Cable Shielding:Shielded; No. of Conductors:50Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 3659/50SF 27X7289
Product Name Flat Cables Round-To-Flat Cable, 28Awg, 50 Conductor, 100Ft, Black; Cable Shielding 3M
Cable Type Flat Cable Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable - 1792606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.6562 ft (2 dm)
Standards / Certifications RoHS
View Details
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL3SMQ-SM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers