3M Round-To-Flat Cable, 28Awg, 37 Conductor, 100Ft, Black; Cable Shielding 3M 3659/37SF

Description
ROUND-TO-FLAT CABLE, 28AWG, 37 CONDUCTOR, 100FT, BLACK; Cable Shielding:Shielded; No. of Conductors:37Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
ROUND-TO-FLAT CABLE, 28AWG, 37 CONDUCTOR, 100FT, BLACK; Cable Shielding:Shielded; No. of Conductors:37Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round-To-Flat Cable, 28Awg, 37 Conductor, 100Ft, Black; Cable Shielding 3M - 27X7287 - Newark, An Avnet Company
Chicago, IL, United States
Round-To-Flat Cable, 28Awg, 37 Conductor, 100Ft, Black; Cable Shielding 3M
27X7287
Round-To-Flat Cable, 28Awg, 37 Conductor, 100Ft, Black; Cable Shielding 3M 27X7287
ROUND-TO-FLAT CABLE, 28AWG, 37 CONDUCTOR, 100FT, BLACK; Cable Shielding:Shielded; No. of Conductors:37Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes

ROUND-TO-FLAT CABLE, 28AWG, 37 CONDUCTOR, 100FT, BLACK; Cable Shielding:Shielded; No. of Conductors:37Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27X7287
Product Name Round-To-Flat Cable, 28Awg, 37 Conductor, 100Ft, Black; Cable Shielding 3M
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Female DIL 28 AWG Cable Assembly, 150mm, single-end, Screw-Lok - G125-FC22605F1-0150L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
1/4″ Phone Plug to XR Mini-Hook Test Cable - 3020XR - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details