3M Flat Ribbon Cables 3659/26

Description
CBL RIBN 26COND FLAT 0.05 BLACK
Request a Quote Datasheet
Description
CBL RIBN 26COND FLAT 0.05 BLACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - 19-3659/26-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
19-3659/26-ND
Flat Ribbon Cables 19-3659/26-ND
CBL RIBN 26COND FLAT 0.05 BLACK

CBL RIBN 26COND FLAT 0.05 BLACK

Buy Now Datasheet
Cable, Flat to round w/shield; 28 AWG, 0.05
Fort Worth, TX, USA
Cable, Flat to round w/shield; 28 AWG, 0.05" pitch;PVC ins/jkt; 100ft; 26 Cond.
70114933
Cable, Flat to round w/shield; 28 AWG, 0.05" pitch;PVC ins/jkt; 100ft; 26 Cond. 70114933
The inner 3365 Series gray flat cable has repeating areas of split and unsplit lengths to accommodate discrete or flat cable terminations. The flat cable is folded, wrapped with an aluminum/polyester film foil and then enclosed in a round, tinned copper braid for complete EMI/ESD protection. The outer jacket is flexible PVC. Combines the flexibility of round cable with the labor/cost efficiency of flat cable. Also available in 14, 16, 24, 36, 60 and 64 conductors.

The inner 3365 Series gray flat cable has repeating areas of split and unsplit lengths to accommodate discrete or flat cable terminations. The flat cable is folded, wrapped with an aluminum/polyester film foil and then enclosed in a round, tinned copper braid for complete EMI/ESD protection. The outer jacket is flexible PVC. Combines the flexibility of round cable with the labor/cost efficiency of flat cable. Also available in 14, 16, 24, 36, 60 and 64 conductors.

Supplier's Site
Round-To-Flat Cable, 26 Conductor, 100Ft 28Awg; Cable Shielding 3M - 03F5946 - Newark, An Avnet Company
Chicago, IL, United States
Round-To-Flat Cable, 26 Conductor, 100Ft 28Awg; Cable Shielding 3M
03F5946
Round-To-Flat Cable, 26 Conductor, 100Ft 28Awg; Cable Shielding 3M 03F5946
ROUND-TO-FLAT CABLE, 26 CONDUCTOR, 100FT 28AWG; Cable Shielding:Shielded; No. of Conductors:26Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes

ROUND-TO-FLAT CABLE, 26 CONDUCTOR, 100FT 28AWG; Cable Shielding:Shielded; No. of Conductors:26Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Flat Cables Multiconductor Cables Cable Assemblies
Product Number 19-3659/26-ND 70114933 03F5946
Product Name Flat Ribbon Cables Cable, Flat to round w/shield; 28 AWG, 0.05" pitch;PVC ins/jkt; 100ft; 26 Cond. Round-To-Flat Cable, 26 Conductor, 100Ft 28Awg; Cable Shielding 3M
Product Category Cable Cable
Cable Conductor Copper, Tinned Copper
Number of Conductors 26 # 26 #
Rated Temperature -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
North American 28 AWG 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to XK Double Gripper Micro-Hooks - 1010XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Cable Assembly - 6010A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details