3M Ribbon Cable 3659-25

Description
3M 3659-25 Ribbon Cable
Request a Quote Datasheet
Description
3M 3659-25 Ribbon Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 1208659 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1208659
Ribbon Cable 1208659
3M 3659-25 Ribbon Cable

3M 3659-25 Ribbon Cable

Supplier's Site
Round-To-Flat Cable, 25 Conductor, 28Awg, 300V, Per M; Cable Shielding 3M - 08WX9914 - Newark, An Avnet Company
Chicago, IL, United States
Round-To-Flat Cable, 25 Conductor, 28Awg, 300V, Per M; Cable Shielding 3M
08WX9914
Round-To-Flat Cable, 25 Conductor, 28Awg, 300V, Per M; Cable Shielding 3M 08WX9914
ROUND-TO-FLAT CABLE, 25 CONDUCTOR, 28AWG, 300V, PER M; Cable Shielding:Shielded; No. of Conductors:25Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:- RoHS Compliant: Yes

ROUND-TO-FLAT CABLE, 25 CONDUCTOR, 28AWG, 300V, PER M; Cable Shielding:Shielded; No. of Conductors:25Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1208659 08WX9914
Product Name Ribbon Cable Round-To-Flat Cable, 25 Conductor, 28Awg, 300V, Per M; Cable Shielding 3M
Cable Type Flat Cable Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBC-D8W4-ES-5-N-S-D8W4-ET-ND - DigiKey
Specs
Cable Length 16.4 ft (49.99 dm)
View Details
System cable - 706-3033/104-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
TNC Male to Female Test Cable, RG58C/U - 1355 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details
Yellow/Green PVC Single Wire - 55010180 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details