3M Ribbon Cable, Rnd/flat, 24Way, 30.5M; Cable Shielding 3M 3659/24-100SF

Description
RIBBON CABLE, RND/FLAT, 24WAY, 30.5M; Cable Shielding:Screened; No. of Cores:24Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Black; Cable Width:29.2mm; No. of RoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, RND/FLAT, 24WAY, 30.5M; Cable Shielding:Screened; No. of Cores:24Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Black; Cable Width:29.2mm; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, Rnd/flat, 24Way, 30.5M; Cable Shielding 3M - 29AH8757 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Rnd/flat, 24Way, 30.5M; Cable Shielding 3M
29AH8757
Ribbon Cable, Rnd/flat, 24Way, 30.5M; Cable Shielding 3M 29AH8757
RIBBON CABLE, RND/FLAT, 24WAY, 30.5M; Cable Shielding:Screened; No. of Cores:24Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Black; Cable Width:29.2mm; No. of RoHS Compliant: Yes

RIBBON CABLE, RND/FLAT, 24WAY, 30.5M; Cable Shielding:Screened; No. of Cores:24Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Black; Cable Width:29.2mm; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH8757
Product Name Ribbon Cable, Rnd/flat, 24Way, 30.5M; Cable Shielding 3M
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details