3M Flat Cables 3659/20SO

Description
3M Round, Shielded/Jacketed, Flat Cable
Request a Quote Datasheet
Description
3M Round, Shielded/Jacketed, Flat Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 3659/20SO - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
3659/20SO
Flat Cables 3659/20SO
3M Round, Shielded/Jacketed, Flat Cable

3M Round, Shielded/Jacketed, Flat Cable

Buy Now
Flat Ribbon Cables - 3659/20SO-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3659/20SO-ND
Flat Ribbon Cables 3659/20SO-ND
"Flat Ribbon Cable Black 20 Conductors 0.050"" (1.27mm) Flat Cable, Round Jacket 300.0' (91.44m)"

"Flat Ribbon Cable Black 20 Conductors 0.050"" (1.27mm) Flat Cable, Round Jacket 300.0' (91.44m)"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category Cable Assemblies Flat Cables
Product Number 3659/20SO 3659/20SO-ND
Product Name Flat Cables Flat Ribbon Cables
Cable Type Flat Cable
Product Category Cable
Cable Conductor Copper, Tinned
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 1765751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Type Flat Cable
Cable Length 5.91 ft (18 dm)
View Details
ZK2000-6522-3xxx | Sensor cable, PVC, 4 x 0.34 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Armored Test Cable, 40.0 GHz, 24.0″ - KBL-2FT-LOW+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details