3M Cable, Flat to round w/shield; 28 AWG, 0.05" pitch;PVC ins/jkt; 100ft; 20 Cond. 3659/20

Description
The inner 3365 Series gray flat cable has repeating areas of split and unsplit lengths to accommodate discrete or flat cable terminations. The flat cable is folded, wrapped with an aluminum/polyester film foil and then enclosed in a round, tinned copper braid for complete EMI/ESD protection. The outer jacket is flexible PVC. Combines the flexibility of round cable with the labor/cost efficiency of flat cable. Also available in 14, 16, 24, 36, 60 and 64 conductors.
Datasheet
Description
The inner 3365 Series gray flat cable has repeating areas of split and unsplit lengths to accommodate discrete or flat cable terminations. The flat cable is folded, wrapped with an aluminum/polyester film foil and then enclosed in a round, tinned copper braid for complete EMI/ESD protection. The outer jacket is flexible PVC. Combines the flexibility of round cable with the labor/cost efficiency of flat cable. Also available in 14, 16, 24, 36, 60 and 64 conductors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Flat to round w/shield; 28 AWG, 0.05
Fort Worth, TX, USA
Cable, Flat to round w/shield; 28 AWG, 0.05" pitch;PVC ins/jkt; 100ft; 20 Cond.
70114931
Cable, Flat to round w/shield; 28 AWG, 0.05" pitch;PVC ins/jkt; 100ft; 20 Cond. 70114931
The inner 3365 Series gray flat cable has repeating areas of split and unsplit lengths to accommodate discrete or flat cable terminations. The flat cable is folded, wrapped with an aluminum/polyester film foil and then enclosed in a round, tinned copper braid for complete EMI/ESD protection. The outer jacket is flexible PVC. Combines the flexibility of round cable with the labor/cost efficiency of flat cable. Also available in 14, 16, 24, 36, 60 and 64 conductors.

The inner 3365 Series gray flat cable has repeating areas of split and unsplit lengths to accommodate discrete or flat cable terminations. The flat cable is folded, wrapped with an aluminum/polyester film foil and then enclosed in a round, tinned copper braid for complete EMI/ESD protection. The outer jacket is flexible PVC. Combines the flexibility of round cable with the labor/cost efficiency of flat cable. Also available in 14, 16, 24, 36, 60 and 64 conductors.

Supplier's Site
Round-To-Flat Cable, 20 Conductor, 100Ft 28Awg; Cable Shielding 3M - 03F5943 - Newark, An Avnet Company
Chicago, IL, United States
Round-To-Flat Cable, 20 Conductor, 100Ft 28Awg; Cable Shielding 3M
03F5943
Round-To-Flat Cable, 20 Conductor, 100Ft 28Awg; Cable Shielding 3M 03F5943
ROUND-TO-FLAT CABLE, 20 CONDUCTOR, 100FT 28AWG; Cable Shielding:Shielded; No. of Conductors:20Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes

ROUND-TO-FLAT CABLE, 20 CONDUCTOR, 100FT 28AWG; Cable Shielding:Shielded; No. of Conductors:20Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 70114931 03F5943
Product Name Cable, Flat to round w/shield; 28 AWG, 0.05" pitch;PVC ins/jkt; 100ft; 20 Cond. Round-To-Flat Cable, 20 Conductor, 100Ft 28Awg; Cable Shielding 3M
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3567 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3340/302-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD PB34-60 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details