3M Ribbon Cable, Rnd/flat, 20Way, 30.5M; Cable Shielding 3M 3659-20 SF

Description
RIBBON CABLE, RND/FLAT, 20WAY, 30.5M; Cable Shielding:Screened; No. of Cores:20Core; Wire Gauge:28AWG; Conductor Area CSA:0.072mm2; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Black; Cable Width:24.1mm; RoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, RND/FLAT, 20WAY, 30.5M; Cable Shielding:Screened; No. of Cores:20Core; Wire Gauge:28AWG; Conductor Area CSA:0.072mm2; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Black; Cable Width:24.1mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, Rnd/flat, 20Way, 30.5M; Cable Shielding 3M - 97AC7364 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Rnd/flat, 20Way, 30.5M; Cable Shielding 3M
97AC7364
Ribbon Cable, Rnd/flat, 20Way, 30.5M; Cable Shielding 3M 97AC7364
RIBBON CABLE, RND/FLAT, 20WAY, 30.5M; Cable Shielding:Screened; No. of Cores:20Core; Wire Gauge:28AWG; Conductor Area CSA:0.072mm2; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Black; Cable Width:24.1mm; RoHS Compliant: Yes

RIBBON CABLE, RND/FLAT, 20WAY, 30.5M; Cable Shielding:Screened; No. of Cores:20Core; Wire Gauge:28AWG; Conductor Area CSA:0.072mm2; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Black; Cable Width:24.1mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 97AC7364
Product Name Ribbon Cable, Rnd/flat, 20Way, 30.5M; Cable Shielding 3M
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details