3M Cable, Flat to round w/shield; 28 AWG, 0.05" pitch;PVC ins/jkt; 100ft; 16 Cond. 3659/16

Description
3M™ Round Jacketed Flat Cable, 16 Conductors, 28 AWG Stranded, Copper Contact Black jacket color Round jacketed flat cable with PVC insulation.
Datasheet
Description
3M™ Round Jacketed Flat Cable, 16 Conductors, 28 AWG Stranded, Copper Contact Black jacket color Round jacketed flat cable with PVC insulation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Flat to round w/shield; 28 AWG, 0.05
Fort Worth, TX, USA
Cable, Flat to round w/shield; 28 AWG, 0.05" pitch;PVC ins/jkt; 100ft; 16 Cond.
70114738
Cable, Flat to round w/shield; 28 AWG, 0.05" pitch;PVC ins/jkt; 100ft; 16 Cond. 70114738
3M™ Round Jacketed Flat Cable, 16 Conductors, 28 AWG Stranded, Copper Contact Black jacket color Round jacketed flat cable with PVC insulation.

3M™ Round Jacketed Flat Cable, 16 Conductors, 28 AWG Stranded, Copper Contact

  • Black jacket color
    Round jacketed flat cable with PVC insulation.
Supplier's Site
Round-To-Flat Cable, 16 Conductor, 100Ft 28Awg; Cable Shielding 3M - 66F6113 - Newark, An Avnet Company
Chicago, IL, United States
Round-To-Flat Cable, 16 Conductor, 100Ft 28Awg; Cable Shielding 3M
66F6113
Round-To-Flat Cable, 16 Conductor, 100Ft 28Awg; Cable Shielding 3M 66F6113
ROUND-TO-FLAT CABLE, 16 CONDUCTOR, 100FT 28AWG; Cable Shielding:Shielded; No. of Conductors:16Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes

ROUND-TO-FLAT CABLE, 16 CONDUCTOR, 100FT 28AWG; Cable Shielding:Shielded; No. of Conductors:16Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 70114738 66F6113
Product Name Cable, Flat to round w/shield; 28 AWG, 0.05" pitch;PVC ins/jkt; 100ft; 16 Cond. Round-To-Flat Cable, 16 Conductor, 100Ft 28Awg; Cable Shielding 3M
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2300/104-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
Accessories, Gate leads - GATELEAD PB20 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details