3M Round-To-Flat Cable, 15 Conductor, 100Ft 28Awg; Cable Shielding 3M 3659/15

Description
ROUND-TO-FLAT CABLE, 15 CONDUCTOR, 100FT 28AWG; Cable Shielding:Shielded; No. of Conductors:15Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
ROUND-TO-FLAT CABLE, 15 CONDUCTOR, 100FT 28AWG; Cable Shielding:Shielded; No. of Conductors:15Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round-To-Flat Cable, 15 Conductor, 100Ft 28Awg; Cable Shielding 3M - 03F5942 - Newark, An Avnet Company
Chicago, IL, United States
Round-To-Flat Cable, 15 Conductor, 100Ft 28Awg; Cable Shielding 3M
03F5942
Round-To-Flat Cable, 15 Conductor, 100Ft 28Awg; Cable Shielding 3M 03F5942
ROUND-TO-FLAT CABLE, 15 CONDUCTOR, 100FT 28AWG; Cable Shielding:Shielded; No. of Conductors:15Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes

ROUND-TO-FLAT CABLE, 15 CONDUCTOR, 100FT 28AWG; Cable Shielding:Shielded; No. of Conductors:15Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F5942
Product Name Round-To-Flat Cable, 15 Conductor, 100Ft 28Awg; Cable Shielding 3M
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Sensor Cord, Rcpt-Free End, 15M Rohs Compliant Sensata/bei Sensors - 75AJ3571 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3033/102-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers