3M Ribbon Cable, Rnd/flat, 15Way, 30.5M; Cable Shielding 3M 3659-15

Description
RIBBON CABLE, RND/FLAT, 15WAY, 30.5M; Cable Shielding:Screened; No. of Cores:15Core; Wire Gauge:28AWG; Conductor Area CSA:0.072mm2; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Black; Cable Width:17.8mm; RoHS Compliant: Yes
Description
RIBBON CABLE, RND/FLAT, 15WAY, 30.5M; Cable Shielding:Screened; No. of Cores:15Core; Wire Gauge:28AWG; Conductor Area CSA:0.072mm2; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Black; Cable Width:17.8mm; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, Rnd/flat, 15Way, 30.5M; Cable Shielding 3M - 08WX9909 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Rnd/flat, 15Way, 30.5M; Cable Shielding 3M
08WX9909
Ribbon Cable, Rnd/flat, 15Way, 30.5M; Cable Shielding 3M 08WX9909
RIBBON CABLE, RND/FLAT, 15WAY, 30.5M; Cable Shielding:Screened; No. of Cores:15Core; Wire Gauge:28AWG; Conductor Area CSA:0.072mm2; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Black; Cable Width:17.8mm; RoHS Compliant: Yes

RIBBON CABLE, RND/FLAT, 15WAY, 30.5M; Cable Shielding:Screened; No. of Cores:15Core; Wire Gauge:28AWG; Conductor Area CSA:0.072mm2; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Black; Cable Width:17.8mm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 08WX9909
Product Name Ribbon Cable, Rnd/flat, 15Way, 30.5M; Cable Shielding 3M
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

BMW 10pins overmolded to OBDII female - QLC16063 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details