3M Ribbon Cable, Rnd/flat, 10Way, 30.5M; Cable Shielding 3M 3659-10

Description
RIBBON CABLE, RND/FLAT, 10WAY, 30.5M; CABLE SHIELDING:SCREENED; NO. OF CORES:10CORE; WIRE GAUGE:28AWG; CONDUCTOR AREA CSA:0.072MM2; REEL LENGTH (IMPERIAL):100FT; REEL LENGTH (METRIC):30.5M; JACKET COLOUR:BLACK; CABLE WIDTH:10.2MM; ROHS COMPLIANT: YES
Description
RIBBON CABLE, RND/FLAT, 10WAY, 30.5M; CABLE SHIELDING:SCREENED; NO. OF CORES:10CORE; WIRE GAUGE:28AWG; CONDUCTOR AREA CSA:0.072MM2; REEL LENGTH (IMPERIAL):100FT; REEL LENGTH (METRIC):30.5M; JACKET COLOUR:BLACK; CABLE WIDTH:10.2MM; ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, Rnd/flat, 10Way, 30.5M; Cable Shielding 3M - 34AK1097 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Rnd/flat, 10Way, 30.5M; Cable Shielding 3M
34AK1097
Ribbon Cable, Rnd/flat, 10Way, 30.5M; Cable Shielding 3M 34AK1097
RIBBON CABLE, RND/FLAT, 10WAY, 30.5M; CABLE SHIELDING:SCREENED; NO. OF CORES:10CORE; WIRE GAUGE:28AWG; CONDUCTOR AREA CSA:0.072MM2; REEL LENGTH (IMPERIAL):100FT; REEL LENGTH (METRIC):30.5M; JACKET COLOUR:BLACK; CABLE WIDTH:10.2MM; ROHS COMPLIANT: YES

RIBBON CABLE, RND/FLAT, 10WAY, 30.5M; CABLE SHIELDING:SCREENED; NO. OF CORES:10CORE; WIRE GAUGE:28AWG; CONDUCTOR AREA CSA:0.072MM2; REEL LENGTH (IMPERIAL):100FT; REEL LENGTH (METRIC):30.5M; JACKET COLOUR:BLACK; CABLE WIDTH:10.2MM; ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 34AK1097
Product Name Ribbon Cable, Rnd/flat, 10Way, 30.5M; Cable Shielding 3M
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Right angel overmolding OBDII male to female cable with Strain relief - QLC16095 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details