3M Round-To-Flat Cable, 28Awg, 9 Conductor, 100Ft, Black; Cable Shielding 3M 3659/09SF

Description
ROUND-TO-FLAT CABLE, 28AWG, 9 CONDUCTOR, 100FT, BLACK; Cable Shielding:Shielded; No. of Conductors:9Conducto r; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
ROUND-TO-FLAT CABLE, 28AWG, 9 CONDUCTOR, 100FT, BLACK; Cable Shielding:Shielded; No. of Conductors:9Conducto r; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round-To-Flat Cable, 28Awg, 9 Conductor, 100Ft, Black; Cable Shielding 3M - 27X7282 - Newark, An Avnet Company
Chicago, IL, United States
Round-To-Flat Cable, 28Awg, 9 Conductor, 100Ft, Black; Cable Shielding 3M
27X7282
Round-To-Flat Cable, 28Awg, 9 Conductor, 100Ft, Black; Cable Shielding 3M 27X7282
ROUND-TO-FLAT CABLE, 28AWG, 9 CONDUCTOR, 100FT, BLACK; Cable Shielding:Shielded; No. of Conductors:9Conducto r; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes

ROUND-TO-FLAT CABLE, 28AWG, 9 CONDUCTOR, 100FT, BLACK; Cable Shielding:Shielded; No. of Conductors:9Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27X7282
Product Name Round-To-Flat Cable, 28Awg, 9 Conductor, 100Ft, Black; Cable Shielding 3M
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-2300/413-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers