3M Round-To-Flat Cable, 9 Conductor, 100Ft 28Awg; Cable Shielding 3M 3659/09

Description
ROUND-TO-FLAT CABLE, 9 CONDUCTOR, 100FT 28AWG; Cable Shielding:Shielded; No. of Conductors:9Conducto r; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
ROUND-TO-FLAT CABLE, 9 CONDUCTOR, 100FT 28AWG; Cable Shielding:Shielded; No. of Conductors:9Conducto r; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round-To-Flat Cable, 9 Conductor, 100Ft 28Awg; Cable Shielding 3M - 03F5940 - Newark, An Avnet Company
Chicago, IL, United States
Round-To-Flat Cable, 9 Conductor, 100Ft 28Awg; Cable Shielding 3M
03F5940
Round-To-Flat Cable, 9 Conductor, 100Ft 28Awg; Cable Shielding 3M 03F5940
ROUND-TO-FLAT CABLE, 9 CONDUCTOR, 100FT 28AWG; Cable Shielding:Shielded; No. of Conductors:9Conducto r; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes

ROUND-TO-FLAT CABLE, 9 CONDUCTOR, 100FT 28AWG; Cable Shielding:Shielded; No. of Conductors:9Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F5940
Product Name Round-To-Flat Cable, 9 Conductor, 100Ft 28Awg; Cable Shielding 3M
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

M12 sensor cable Schmersal KA-0805 - 101207742 -  - Automation24, Inc.
Specs
Cable Length 10 ft (30.48 dm)
Connector Type M12 female (A coded)
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
High Speed I/O Cable Assemblies - 2820325-3 - TE Connectivity
Specs
Product Type INTERNAL Mini-SAS HD Plug
Cable Length 2.3 ft (7 dm)
Standards / Certifications EU ELV Compliant
View Details
4 suppliers
Stability Cables - SW-35-FMR-60 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Motor cable - NEBM-SM12G8-E-20-Q5-LE6 - Festo Corporation
Specs
Cable Length 65.62 ft (200 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details