3M Cables, Wires Flat Ribbon Cables 3659/09 100SF

Description
Manufacturer: 3M Category: Cables, Wires Flat Ribbon Cables Pitch: 0.050" (1.27mm) Package: Spool Cable Type: Flat Cable, Round Jacket Shielding: Shielded Conductor Strand: 7 Strands / 36 AWG Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Ribbon Width: 0.402" (10.20mm) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: 3M Category: Cables, Wires Flat Ribbon Cables Pitch: 0.050" (1.27mm) Package: Spool Cable Type: Flat Cable, Round Jacket Shielding: Shielded Conductor Strand: 7 Strands / 36 AWG Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Ribbon Width: 0.402" (10.20mm) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Flat Ribbon Cables -  - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Flat Ribbon Cables
Cables, Wires Flat Ribbon Cables
Manufacturer: 3M Category: Cables, Wires Flat Ribbon Cables Pitch: 0.050" (1.27mm) Package: Spool Cable Type: Flat Cable, Round Jacket Shielding: Shielded Conductor Strand: 7 Strands / 36 AWG Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Ribbon Width: 0.402" (10.20mm) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: 3M
Category: Cables, Wires Flat Ribbon Cables
Pitch: 0.050" (1.27mm)
Package: Spool
Cable Type: Flat Cable, Round Jacket
Shielding: Shielded
Conductor Strand: 7 Strands / 36 AWG
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Ribbon Width: 0.402" (10.20mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Flat Ribbon Cables - MC09R-1-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
MC09R-1-ND
Flat Ribbon Cables MC09R-1-ND
"Flat Ribbon Cable Black 9 Conductors 0.050"" (1.27mm) Flat Cable, Round Jacket 1.00' (304.80mm)"

"Flat Ribbon Cable Black 9 Conductors 0.050"" (1.27mm) Flat Cable, Round Jacket 1.00' (304.80mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Cable Assemblies Flat Cables
Product Number MC09R-1-ND
Product Name Cables, Wires Flat Ribbon Cables Flat Ribbon Cables
Cable Type Flat Cable
Product Category Cable
Cable Conductor Copper, Tinned
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Mini Displayport To HDMI Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details