3M Tape, Barricade, Pe, Black/ora, 3Inx1000Ft; Tape Type 3M 365 (3"X1000FT)

Description
TAPE, BARRICADE, PE, BLACK/ORA, 3INX1000FT; Tape Type:Barricade; Adhesive Type:Non Adhesive; Tape Colour:Black, Orange; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:1000ft; Roll Length - Metric:304.8m; Tape Width:3" RoHS Compliant: Yes
Datasheet
Description
TAPE, BARRICADE, PE, BLACK/ORA, 3INX1000FT; Tape Type:Barricade; Adhesive Type:Non Adhesive; Tape Colour:Black, Orange; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:1000ft; Roll Length - Metric:304.8m; Tape Width:3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Barricade, Pe, Black/ora, 3Inx1000Ft; Tape Type 3M - 33R2496 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Barricade, Pe, Black/ora, 3Inx1000Ft; Tape Type 3M
33R2496
Tape, Barricade, Pe, Black/ora, 3Inx1000Ft; Tape Type 3M 33R2496
TAPE, BARRICADE, PE, BLACK/ORA, 3INX1000FT; Tape Type:Barricade; Adhesive Type:Non Adhesive; Tape Colour:Black, Orange; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:1000ft; Roll Length - Metric:304.8m; Tape Width:3" RoHS Compliant: Yes

TAPE, BARRICADE, PE, BLACK/ORA, 3INX1000FT; Tape Type:Barricade; Adhesive Type:Non Adhesive; Tape Colour:Black, Orange; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:1000ft; Roll Length - Metric:304.8m; Tape Width:3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 33R2496
Product Name Tape, Barricade, Pe, Black/ora, 3Inx1000Ft; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data