80 (40 Pair Twisted) Conductor Multi-Pair Cable Beige 28 AWG Foil, Braid 100.0' (30.5m)
80 (40 Pair Twisted) Conductor Multi-Pair Cable Beige 28 AWG Foil, Braid 50.00' (15.24m)
MULTI-PAIR 80CON28AWG BEIGE FOOT
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Multiconductor Cables | Multiconductor Cables |
| Product Number | MB80T-100-ND | 19-3644B/80100SF-DS-ND |
| Product Name | Multiple Conductor Cables | Multiple Conductor Cables |
| Product Category | Cable | Cable |
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride |
| Cable Insulation | Polyolefin (PO) | Polyolefin (PO) |
| Cable Conductor | Copper, Tinned | Copper, Tinned |