3M Shielded Cable Multipair Discrete Wire, 10Pair, 28Awg, 300Ft, 150V; Cable Shielding 3M 3644B/20

Description
SHIELDED CABLE MULTIPAIR DISCRETE WIRE, 10PAIR, 28AWG, 300FT, 150V; Cable Shielding:Shielded; No. of Pairs:10 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:BeigeRoHS Compliant: Yes
Datasheet
Description
SHIELDED CABLE MULTIPAIR DISCRETE WIRE, 10PAIR, 28AWG, 300FT, 150V; Cable Shielding:Shielded; No. of Pairs:10 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:BeigeRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Cable Multipair Discrete Wire, 10Pair, 28Awg, 300Ft, 150V; Cable Shielding 3M - 27X7281 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair Discrete Wire, 10Pair, 28Awg, 300Ft, 150V; Cable Shielding 3M
27X7281
Shielded Cable Multipair Discrete Wire, 10Pair, 28Awg, 300Ft, 150V; Cable Shielding 3M 27X7281
SHIELDED CABLE MULTIPAIR DISCRETE WIRE, 10PAIR, 28AWG, 300FT, 150V; Cable Shielding:Shielded; No. of Pairs:10 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:BeigeRoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR DISCRETE WIRE, 10PAIR, 28AWG, 300FT, 150V; Cable Shielding:Shielded; No. of Pairs:10 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:BeigeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27X7281
Product Name Shielded Cable Multipair Discrete Wire, 10Pair, 28Awg, 300Ft, 150V; Cable Shielding 3M
Unlock Full Specs
to access all available technical data

Similar Products

Harnessed Push Pull Cables, Sensor cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Connector Type Lemo male connector, 6 pole
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NY635 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details