3M Tape, Barricade, Pe, Black/yellow, 3Inx1000Ft; Tape Type 3M 364 (3"X1000FT)

Description
TAPE, BARRICADE, PE, BLACK/YELLOW, 3INX1000FT; Tape Type:Barricade; Adhesive Type:Non Adhesive; Tape Colour:Black, Yellow; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:1000ft; Roll Length - Metric:304.8m; Width:3" RoHS Compliant: Yes
Datasheet
Description
TAPE, BARRICADE, PE, BLACK/YELLOW, 3INX1000FT; Tape Type:Barricade; Adhesive Type:Non Adhesive; Tape Colour:Black, Yellow; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:1000ft; Roll Length - Metric:304.8m; Width:3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Barricade, Pe, Black/yellow, 3Inx1000Ft; Tape Type 3M - 33R2495 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Barricade, Pe, Black/yellow, 3Inx1000Ft; Tape Type 3M
33R2495
Tape, Barricade, Pe, Black/yellow, 3Inx1000Ft; Tape Type 3M 33R2495
TAPE, BARRICADE, PE, BLACK/YELLOW, 3INX1000FT; Tape Type:Barricade; Adhesive Type:Non Adhesive; Tape Colour:Black, Yellow; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:1000ft; Roll Length - Metric:304.8m; Width:3" RoHS Compliant: Yes

TAPE, BARRICADE, PE, BLACK/YELLOW, 3INX1000FT; Tape Type:Barricade; Adhesive Type:Non Adhesive; Tape Colour:Black, Yellow; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:1000ft; Roll Length - Metric:304.8m; Width:3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 33R2495
Product Name Tape, Barricade, Pe, Black/yellow, 3Inx1000Ft; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Polyimide Discs - KP06000 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Foil/Glass Tape - 407 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0070 inches (0.1778 mm)
View Details