3M Shell Kit, Polyester; Accessory Type 3M 36310-F200-008

Description
SHELL KIT, POLYESTER; Accessory Type:Shell Kit for Wiremount Plug; For Use With:3M Shielded Compact Ribbon Wiremount Plugs; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:PET (Polyester) Body RoHS Compliant: Yes
Datasheet
Description
SHELL KIT, POLYESTER; Accessory Type:Shell Kit for Wiremount Plug; For Use With:3M Shielded Compact Ribbon Wiremount Plugs; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:PET (Polyester) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shell Kit, Polyester; Accessory Type 3M - 59M8499 - Newark, An Avnet Company
Chicago, IL, United States
Shell Kit, Polyester; Accessory Type 3M
59M8499
Shell Kit, Polyester; Accessory Type 3M 59M8499
SHELL KIT, POLYESTER; Accessory Type:Shell Kit for Wiremount Plug; For Use With:3M Shielded Compact Ribbon Wiremount Plugs; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:PET (Polyester) Body RoHS Compliant: Yes

SHELL KIT, POLYESTER; Accessory Type:Shell Kit for Wiremount Plug; For Use With:3M Shielded Compact Ribbon Wiremount Plugs; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:PET (Polyester) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 59M8499
Product Name Shell Kit, Polyester; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 115 mm (4.53 inch)
Bearing Bore / Ring O.D. 3.94 inch (100 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details