3M Free Hanging, Panel Mount 3626-7600

Description
24 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet
Description
24 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - MSD24K-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MSD24K-ND
Free Hanging, Panel Mount MSD24K-ND
24 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

24 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Wire-Board Connector, Socket, 24 Position, 2.54Mm; Idc Connector Type 3M - 90F1455 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 24 Position, 2.54Mm; Idc Connector Type 3M
90F1455
Wire-Board Connector, Socket, 24 Position, 2.54Mm; Idc Connector Type 3M 90F1455
WIRE-BOARD CONNECTOR, SOCKET, 24 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:24Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 24 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:24Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MSD24K-ND 90F1455
Product Name Free Hanging, Panel Mount Wire-Board Connector, Socket, 24 Position, 2.54Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Automotive Connector
View Details
PCB Headers - 1730982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details