3M Board to Board & Mezzanine Connectors 3626-7000

Description
3M Wiremount Socket, 3000 Series, 3626
Request a Quote Datasheet
Description
3M Wiremount Socket, 3000 Series, 3626
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
3626-7000
Board to Board & Mezzanine Connectors 3626-7000
3M Wiremount Socket, 3000 Series, 3626

3M Wiremount Socket, 3000 Series, 3626

Buy Now
Free Hanging, Panel Mount - 3626-7000-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3626-7000-ND
Free Hanging, Panel Mount 3626-7000-ND
24 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

24 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Wire-Board Connector, Socket, 24 Position, 2.54Mm; Idc Connector Type 3M - 90F1454 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 24 Position, 2.54Mm; Idc Connector Type 3M
90F1454
Wire-Board Connector, Socket, 24 Position, 2.54Mm; Idc Connector Type 3M 90F1454
WIRE-BOARD CONNECTOR, SOCKET, 24 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:24Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 24 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:24Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3626-7000 3626-7000-ND 90F1454
Product Name Board to Board & Mezzanine Connectors Free Hanging, Panel Mount Wire-Board Connector, Socket, 24 Position, 2.54Mm; Idc Connector Type 3M
Connector Type Board to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
ZS4000-2103 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details