3M Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 3626-6600

Description
3626-6600 XP700005190 24/SKT/CB/OP/3OAVG
Request a Quote Datasheet
Description
3626-6600 XP700005190 24/SKT/CB/OP/3OAVG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers - 3626-6600 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers
3626-6600
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 3626-6600
3626-6600 XP700005190 24/SKT/CB/OP/3OAVG

3626-6600 XP700005190 24/SKT/CB/OP/3OAVG

Buy Now
Free Hanging, Panel Mount - MKC24K-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MKC24K-ND
Free Hanging, Panel Mount MKC24K-ND
24 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG, Stranded or Solid

24 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG, Stranded or Solid

Buy Now Datasheet
Wire-Board Connector, Socket, 24 Position, 2.54Mm; Idc Connector Type 3M - 87F3891 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 24 Position, 2.54Mm; Idc Connector Type 3M
87F3891
Wire-Board Connector, Socket, 24 Position, 2.54Mm; Idc Connector Type 3M 87F3891
WIRE-BOARD CONNECTOR, SOCKET, 24 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:24Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 24 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:24Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-To-Board Connector, 3000 Series, Idc / Idt, Receptacle, 24, 2.54 Mm, Gold Plated Contacts Rohs Compliant 3M - 73T7598 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, 3000 Series, Idc / Idt, Receptacle, 24, 2.54 Mm, Gold Plated Contacts Rohs Compliant 3M
73T7598
Wire-To-Board Connector, 3000 Series, Idc / Idt, Receptacle, 24, 2.54 Mm, Gold Plated Contacts Rohs Compliant 3M 73T7598
Wire-To-Board Connector, 3000 Series, IDC / IDT, Receptacle, 24, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes

Wire-To-Board Connector, 3000 Series, IDC / IDT, Receptacle, 24, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3626-6600 MKC24K-ND 87F3891 73T7598
Product Name Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers Free Hanging, Panel Mount Wire-Board Connector, Socket, 24 Position, 2.54Mm; Idc Connector Type 3M Wire-To-Board Connector, 3000 Series, Idc / Idt, Receptacle, 24, 2.54 Mm, Gold Plated Contacts Rohs Compliant 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm N Straight Plug - 110876 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Chameleon - 027-6A03-PCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details