3M Ribbon Cable, 6 Way, 30.5M; Cable Shielding 3M 3625/6-30M

Description
RIBBON CABLE, 6 WAY, 30.5M; Cable Shielding:Unscreened ; No. of Cores:6Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:6mm; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, 6 WAY, 30.5M; Cable Shielding:Unscreened ; No. of Cores:6Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:6mm; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, 6 Way, 30.5M; Cable Shielding 3M - 50AC7848 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 6 Way, 30.5M; Cable Shielding 3M
50AC7848
Ribbon Cable, 6 Way, 30.5M; Cable Shielding 3M 50AC7848
RIBBON CABLE, 6 WAY, 30.5M; Cable Shielding:Unscreened ; No. of Cores:6Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:6mm; No. of Max Strands x RoHS Compliant: Yes

RIBBON CABLE, 6 WAY, 30.5M; Cable Shielding:Unscreened; No. of Cores:6Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:6mm; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7848
Product Name Ribbon Cable, 6 Way, 30.5M; Cable Shielding 3M
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details