3M Ribbon Cable, 50 Conductor, 28Awg, 328.08Ft; Cable Shielding 3M 3625/50SF

Description
RIBBON CABLE, 50 CONDUCTOR, 28AWG, 328.08FT; Cable Shielding:Unshielded ; No. of Conductors:50Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, 50 CONDUCTOR, 28AWG, 328.08FT; Cable Shielding:Unshielded ; No. of Conductors:50Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, 50 Conductor, 28Awg, 328.08Ft; Cable Shielding 3M - 27X7280 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 50 Conductor, 28Awg, 328.08Ft; Cable Shielding 3M
27X7280
Ribbon Cable, 50 Conductor, 28Awg, 328.08Ft; Cable Shielding 3M 27X7280
RIBBON CABLE, 50 CONDUCTOR, 28AWG, 328.08FT; Cable Shielding:Unshielded ; No. of Conductors:50Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Color:Grey RoHS Compliant: Yes

RIBBON CABLE, 50 CONDUCTOR, 28AWG, 328.08FT; Cable Shielding:Unshielded; No. of Conductors:50Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27X7280
Product Name Ribbon Cable, 50 Conductor, 28Awg, 328.08Ft; Cable Shielding 3M
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6066A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,silicone rubber jacket,white,flexible
View Details
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
RF Custom Cable Assembly - 100597DG00026 - Richardson RFPD
Amphenol Communications Solutions
Specs
Application RF
View Details