3M Flat Cable, 44 Conductor, 98.43Ft, 28Awg, 300V; Cable Shielding 3M 3625/44

Description
FLAT CABLE, 44 CONDUCTOR, 98.43FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:44Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):98.43ft; Reel Length (Metric):30m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet
Description
FLAT CABLE, 44 CONDUCTOR, 98.43FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:44Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):98.43ft; Reel Length (Metric):30m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable, 44 Conductor, 98.43Ft, 28Awg, 300V; Cable Shielding 3M - 69K6476 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 44 Conductor, 98.43Ft, 28Awg, 300V; Cable Shielding 3M
69K6476
Flat Cable, 44 Conductor, 98.43Ft, 28Awg, 300V; Cable Shielding 3M 69K6476
FLAT CABLE, 44 CONDUCTOR, 98.43FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:44Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):98.43ft; Reel Length (Metric):30m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 44 CONDUCTOR, 98.43FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:44Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):98.43ft; Reel Length (Metric):30m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 69K6476
Product Name Flat Cable, 44 Conductor, 98.43Ft, 28Awg, 300V; Cable Shielding 3M
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0250-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 0.8202 ft (2.5 dm)
View Details
System cable - 706-2300/101-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Strainsert Cable - BeP4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details