3M Ribbon Cable, Round Conductor Flat, 24, 28 Awg, 1 Mm, 328.08 Ft, 100 M Rohs Compliant 3M 3625/24

Description
Ribbon Cable, Round Conductor Flat, 24, 28 AWG, 1 mm, 328.08 ft, 100 m RoHS Compliant: Yes
Datasheet
Description
Ribbon Cable, Round Conductor Flat, 24, 28 AWG, 1 mm, 328.08 ft, 100 m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, Round Conductor Flat, 24, 28 Awg, 1 Mm, 328.08 Ft, 100 M Rohs Compliant 3M - 95W3946 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Round Conductor Flat, 24, 28 Awg, 1 Mm, 328.08 Ft, 100 M Rohs Compliant 3M
95W3946
Ribbon Cable, Round Conductor Flat, 24, 28 Awg, 1 Mm, 328.08 Ft, 100 M Rohs Compliant 3M 95W3946
Ribbon Cable, Round Conductor Flat, 24, 28 AWG, 1 mm, 328.08 ft, 100 m RoHS Compliant: Yes

Ribbon Cable, Round Conductor Flat, 24, 28 AWG, 1 mm, 328.08 ft, 100 m RoHS Compliant: Yes

Supplier's Site
Ribbon Cable, 24 Conductor, 28Awg, 328.08Ft; Cable Shielding 3M - 27X7279 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 24 Conductor, 28Awg, 328.08Ft; Cable Shielding 3M
27X7279
Ribbon Cable, 24 Conductor, 28Awg, 328.08Ft; Cable Shielding 3M 27X7279
RIBBON CABLE, 24 CONDUCTOR, 28AWG, 328.08FT; Cable Shielding:Unshielded ; No. of Conductors:24Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Color:Grey RoHS Compliant: Yes

RIBBON CABLE, 24 CONDUCTOR, 28AWG, 328.08FT; Cable Shielding:Unshielded; No. of Conductors:24Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 95W3946 27X7279
Product Name Ribbon Cable, Round Conductor Flat, 24, 28 Awg, 1 Mm, 328.08 Ft, 100 M Rohs Compliant 3M Ribbon Cable, 24 Conductor, 28Awg, 328.08Ft; Cable Shielding 3M
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Dual Cable Assembly - 483-063725P022 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 130 C (-40 to 266 F)
View Details
VNA Cable, 40.0 GHz, 25.0″, 25.0″ - VNAC-2R1-K+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 2.08 ft (6.34 dm)
Rated Temperature 18 to 30 C (64.4 to 86 F)
View Details
2 suppliers
Green PVC Single Wire - 55010450 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details