3M Ribbon Cable 3625/24-30M

Description
3M 3625/24-30M Flat Cable
Request a Quote Datasheet
Description
3M 3625/24-30M Flat Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 8158107 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
8158107
Ribbon Cable 8158107
3M 3625/24-30M Flat Cable

3M 3625/24-30M Flat Cable

Supplier's Site
Ribbon Cable, 24 Way, 30.5M; Cable Shielding 3M - 50AC7846 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 24 Way, 30.5M; Cable Shielding 3M
50AC7846
Ribbon Cable, 24 Way, 30.5M; Cable Shielding 3M 50AC7846
RIBBON CABLE, 24 WAY, 30.5M; Cable Shielding:Unscreened ; No. of Cores:24Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:24mm; No. of Max Strands RoHS Compliant: Yes

RIBBON CABLE, 24 WAY, 30.5M; Cable Shielding:Unscreened; No. of Cores:24Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:24mm; No. of Max Strands RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 8158107 50AC7846
Product Name Ribbon Cable Ribbon Cable, 24 Way, 30.5M; Cable Shielding 3M
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products