3M 80610707384 3625/20(100M)=20/cab/rc/typ1/1Mm/28Awg/str/100M Rohs Compliant 3M 3625/20

Description
80610707384 3625/20(100M)=20/CAB /RC/TYP1/1MM/28AWG/S TR/100M ROHS COMPLIANT: YES
Datasheet
Description
80610707384 3625/20(100M)=20/CAB /RC/TYP1/1MM/28AWG/S TR/100M ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
80610707384 3625/20(100M)=20/cab/rc/typ1/1Mm/28Awg/str/100M Rohs Compliant 3M - 28AC9078 - Newark, An Avnet Company
Chicago, IL, United States
80610707384 3625/20(100M)=20/cab/rc/typ1/1Mm/28Awg/str/100M Rohs Compliant 3M
28AC9078
80610707384 3625/20(100M)=20/cab/rc/typ1/1Mm/28Awg/str/100M Rohs Compliant 3M 28AC9078
80610707384 3625/20(100M)=20/CAB /RC/TYP1/1MM/28AWG/S TR/100M ROHS COMPLIANT: YES

80610707384 3625/20(100M)=20/CAB/RC/TYP1/1MM/28AWG/STR/100M ROHS COMPLIANT: YES

Supplier's Site
Flat Cable, 20Cond, 328.1 Ft, 28Awg, 300V; Cable Shielding 3M - 69K6471 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 20Cond, 328.1 Ft, 28Awg, 300V; Cable Shielding 3M
69K6471
Flat Cable, 20Cond, 328.1 Ft, 28Awg, 300V; Cable Shielding 3M 69K6471
FLAT CABLE, 20COND, 328.1 FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:20Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):328.1ft; Reel Length (Metric):100m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 20COND, 328.1 FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:20Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):328.1ft; Reel Length (Metric):100m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 28AC9078 69K6471
Product Name 80610707384 3625/20(100M)=20/cab/rc/typ1/1Mm/28Awg/str/100M Rohs Compliant 3M Flat Cable, 20Cond, 328.1 Ft, 28Awg, 300V; Cable Shielding 3M
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/200-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Twisted Pair & Multicore Data Cable - 2024861 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -15 to 85 C (5 to 185 F)
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details