3M Flat Cable, 16 Conductor, 328 Ft, 28Awg, 300V; Cable Shielding 3M 3625/16

Description
FLAT CABLE, 16 CONDUCTOR, 328 FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:16Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet
Description
FLAT CABLE, 16 CONDUCTOR, 328 FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:16Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable, 16 Conductor, 328 Ft, 28Awg, 300V; Cable Shielding 3M - 94B5381 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 16 Conductor, 328 Ft, 28Awg, 300V; Cable Shielding 3M
94B5381
Flat Cable, 16 Conductor, 328 Ft, 28Awg, 300V; Cable Shielding 3M 94B5381
FLAT CABLE, 16 CONDUCTOR, 328 FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:16Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 16 CONDUCTOR, 328 FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:16Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94B5381
Product Name Flat Cable, 16 Conductor, 328 Ft, 28Awg, 300V; Cable Shielding 3M
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details