3M Ribbon Cable, 14Way, 30.5M, 28Awg, 50V; Cable Shielding 3M 3625/14

Description
RIBBON CABLE, 14WAY, 30.5M, 28AWG, 50V; Cable Shielding:Unscreened ; No. of Cores:14Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):98.5ft; Reel Length (Metric):30m; Jacket Colour:Grey; Cable Width:14mm; No. of RoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, 14WAY, 30.5M, 28AWG, 50V; Cable Shielding:Unscreened ; No. of Cores:14Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):98.5ft; Reel Length (Metric):30m; Jacket Colour:Grey; Cable Width:14mm; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, 14Way, 30.5M, 28Awg, 50V; Cable Shielding 3M - 50AC7845 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 14Way, 30.5M, 28Awg, 50V; Cable Shielding 3M
50AC7845
Ribbon Cable, 14Way, 30.5M, 28Awg, 50V; Cable Shielding 3M 50AC7845
RIBBON CABLE, 14WAY, 30.5M, 28AWG, 50V; Cable Shielding:Unscreened ; No. of Cores:14Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):98.5ft; Reel Length (Metric):30m; Jacket Colour:Grey; Cable Width:14mm; No. of RoHS Compliant: Yes

RIBBON CABLE, 14WAY, 30.5M, 28AWG, 50V; Cable Shielding:Unscreened; No. of Cores:14Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):98.5ft; Reel Length (Metric):30m; Jacket Colour:Grey; Cable Width:14mm; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7845
Product Name Ribbon Cable, 14Way, 30.5M, 28Awg, 50V; Cable Shielding 3M
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII Installable 2C to 5A Battery clamp - QLC16076 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details