3M Flat Cable, 12 Conductor, 98.43Ft, 28Awg, 300V; Cable Shielding 3M 3625/12

Description
FLAT CABLE, 12 CONDUCTOR, 98.43FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):98.43ft; Reel Length (Metric):30m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet
Description
FLAT CABLE, 12 CONDUCTOR, 98.43FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):98.43ft; Reel Length (Metric):30m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable, 12 Conductor, 98.43Ft, 28Awg, 300V; Cable Shielding 3M - 69K6470 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 12 Conductor, 98.43Ft, 28Awg, 300V; Cable Shielding 3M
69K6470
Flat Cable, 12 Conductor, 98.43Ft, 28Awg, 300V; Cable Shielding 3M 69K6470
FLAT CABLE, 12 CONDUCTOR, 98.43FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):98.43ft; Reel Length (Metric):30m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 12 CONDUCTOR, 98.43FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:12Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):98.43ft; Reel Length (Metric):30m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 69K6470
Product Name Flat Cable, 12 Conductor, 98.43Ft, 28Awg, 300V; Cable Shielding 3M
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, Rcpt-Free End, 15M Rohs Compliant Sensata/bei Sensors - 75AJ3571 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3340/402-2000 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 65.62 ft (200 dm)
View Details