3M Flat Cable, 10 Conductor, 328 Ft, 28Awg, 300V; Cable Shielding 3M 3625/10

Description
FLAT CABLE, 10 CONDUCTOR, 328 FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet
Description
FLAT CABLE, 10 CONDUCTOR, 328 FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable, 10 Conductor, 328 Ft, 28Awg, 300V; Cable Shielding 3M - 81H9940 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 10 Conductor, 328 Ft, 28Awg, 300V; Cable Shielding 3M
81H9940
Flat Cable, 10 Conductor, 328 Ft, 28Awg, 300V; Cable Shielding 3M 81H9940
FLAT CABLE, 10 CONDUCTOR, 328 FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 10 CONDUCTOR, 328 FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:10Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 81H9940
Product Name Flat Cable, 10 Conductor, 328 Ft, 28Awg, 300V; Cable Shielding 3M
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CHH0-7-0750-053 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
System cable - 706-3037/500-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Standard Cable Assemblies - Bx6SM-Tcsc4(10) - Strainsert
Specs
Cable Length 10 ft (30.48 dm)
Connector Type PIG TAIL
View Details