3M Flat Cable,10, 98.4Ft, 28Awg, 300V; Cable Shielding 3M 3625-10 30MTR

Description
FLAT CABLE,10, 98.4FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):98ft; Reel Length (Metric):30m; Jacket Color:Grey; Pitch Spacing:1mm RoHS Compliant: Yes
Datasheet
Description
FLAT CABLE,10, 98.4FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):98ft; Reel Length (Metric):30m; Jacket Color:Grey; Pitch Spacing:1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable,10, 98.4Ft, 28Awg, 300V; Cable Shielding 3M - 59M5426 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable,10, 98.4Ft, 28Awg, 300V; Cable Shielding 3M
59M5426
Flat Cable,10, 98.4Ft, 28Awg, 300V; Cable Shielding 3M 59M5426
FLAT CABLE,10, 98.4FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):98ft; Reel Length (Metric):30m; Jacket Color:Grey; Pitch Spacing:1mm RoHS Compliant: Yes

FLAT CABLE,10, 98.4FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:10Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):98ft; Reel Length (Metric):30m; Jacket Color:Grey; Pitch Spacing:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59M5426
Product Name Flat Cable,10, 98.4Ft, 28Awg, 300V; Cable Shielding 3M
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ribbon Cable - 1792604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.4987 ft (1.52 dm)
Standards / Certifications RoHS
View Details