3M Ribbon Cable, 8Way, 30.5M, 28Awg, 50V; Cable Shielding 3M 3625/08

Description
RIBBON CABLE, 8WAY, 30.5M, 28AWG, 50V; Cable Shielding:Unscreened ; No. of Cores:8Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):98.5ft; Reel Length (Metric):30m; Jacket Colour:Grey; Cable Width:8mm; No. of Max RoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, 8WAY, 30.5M, 28AWG, 50V; Cable Shielding:Unscreened ; No. of Cores:8Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):98.5ft; Reel Length (Metric):30m; Jacket Colour:Grey; Cable Width:8mm; No. of Max RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, 8Way, 30.5M, 28Awg, 50V; Cable Shielding 3M - 29AH8755 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 8Way, 30.5M, 28Awg, 50V; Cable Shielding 3M
29AH8755
Ribbon Cable, 8Way, 30.5M, 28Awg, 50V; Cable Shielding 3M 29AH8755
RIBBON CABLE, 8WAY, 30.5M, 28AWG, 50V; Cable Shielding:Unscreened ; No. of Cores:8Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):98.5ft; Reel Length (Metric):30m; Jacket Colour:Grey; Cable Width:8mm; No. of Max RoHS Compliant: Yes

RIBBON CABLE, 8WAY, 30.5M, 28AWG, 50V; Cable Shielding:Unscreened; No. of Cores:8Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):98.5ft; Reel Length (Metric):30m; Jacket Colour:Grey; Cable Width:8mm; No. of Max RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH8755
Product Name Ribbon Cable, 8Way, 30.5M, 28Awg, 50V; Cable Shielding 3M
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD Male to J1939 9pin and J1708 overmolded - QLC16068 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details