3M Pluggable Connector Assemblies 36210-0100PL

Description
10 Position SCR Receptacle Connector Solder Cup Free Hanging (In-Line)
Request a Quote Datasheet
Description
10 Position SCR Receptacle Connector Solder Cup Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Connector Assemblies - 3M6459-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
3M6459-ND
Pluggable Connector Assemblies 3M6459-ND
10 Position SCR Receptacle Connector Solder Cup Free Hanging (In-Line)

10 Position SCR Receptacle Connector Solder Cup Free Hanging (In-Line)

Buy Now Datasheet
Connectors, Interconnects - Pluggable Connectors - 976155-36210-0100PL - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors
976155-36210-0100PL
Connectors, Interconnects - Pluggable Connectors 976155-36210-0100PL
Win Source Part Number: 976155-36210-0100PL Category: Connectors, Interconnects>Plugga ble Connectors Series: 362 Number of Positions: 10 Features: EMI Shielded Connector Type: SCR Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: 8.00µin (0.203µm) Package: Tray Connector Style: Receptacle Standard Package: 100 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: 3M Other Names: 3M6459,7000007643,36 210-0100 PL,5111116086,511111 60862,362100100PL,JE 150366902 Base Product Number: 36210

Win Source Part Number: 976155-36210-0100PL
Category: Connectors, Interconnects>Pluggable Connectors
Series: 362
Number of Positions: 10
Features: EMI Shielded
Connector Type: SCR
Termination: Solder Cup
Contact Finish: Gold
Contact Finish Thickness: 8.00µin (0.203µm)
Package: Tray
Connector Style: Receptacle
Standard Package: 100
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Mfr: 3M
Other Names: 3M6459,7000007643,36210-0100 PL,5111116086,51111160862,362100100PL,JE150366902
Base Product Number: 36210

Buy Now Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
36210-0100PL
D-Sub Connectors 36210-0100PL
D-Sub Connectors

D-Sub Connectors

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
36210-0100PL
D-Sub Connectors 36210-0100PL
3M Shielded Compact Ribbon (SCR) Connec

3M Shielded Compact Ribbon (SCR) Connec

Buy Now
Singapore, Singapore
150V Electronic Connector
443-36210-0100PL
150V Electronic Connector 443-36210-0100PL
10 Pos Receptacle, 150V AC, Solder, Shielded, Telecom/Datacom Connector Product overview: 36210-0100PL from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 150V, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-36210-0100PL can be used for catalog matching and distributor lookup.

10 Pos Receptacle, 150V AC, Solder, Shielded, Telecom/Datacom Connector Product overview: 36210-0100PL from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 150V, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-36210-0100PL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pluggable Connectors - 36210-0100PL - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
36210-0100PL
Pluggable Connectors 36210-0100PL
CONN SCR RCPT 10POS SLD CUP STR

CONN SCR RCPT 10POS SLD CUP STR

Supplier's Site Datasheet
Sc Ribbon Connector, Receptacle, 10 Position, Solder; No. Of Contacts 3M - 39M4457 - Newark, An Avnet Company
Chicago, IL, United States
Sc Ribbon Connector, Receptacle, 10 Position, Solder; No. Of Contacts 3M
39M4457
Sc Ribbon Connector, Receptacle, 10 Position, Solder; No. Of Contacts 3M 39M4457
SC RIBBON CONNECTOR, RECEPTACLE, 10 POSITION, SOLDER; No. of Contacts:10Contacts; Gender:Receptacle; Connector Type:Shielded Contact Ribbon; Contact Termination Type:Solder; Product Range:362 Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

SC RIBBON CONNECTOR, RECEPTACLE, 10 POSITION, SOLDER; No. of Contacts:10Contacts; Gender:Receptacle; Connector Type:Shielded Contact Ribbon; Contact Termination Type:Solder; Product Range:362 Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M6459-ND 976155-36210-0100PL 36210-0100PL 443-36210-0100PL 36210-0100PL 39M4457
Product Name Pluggable Connector Assemblies Connectors, Interconnects - Pluggable Connectors D-Sub Connectors 150V Electronic Connector Pluggable Connectors Sc Ribbon Connector, Receptacle, 10 Position, Solder; No. Of Contacts 3M
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable Mount
Gender Male / Plug
Termination Solder Cup Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-103-789-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Contacts - 1377G19-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers