3M Pluggable Connector Assemblies 36210-0100FD

Description
10 Position SCR Receptacle Connector Solder Cup Free Hanging (In-Line)
Request a Quote Datasheet
Description
10 Position SCR Receptacle Connector Solder Cup Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Connector Assemblies - 3M6453-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
3M6453-ND
Pluggable Connector Assemblies 3M6453-ND
10 Position SCR Receptacle Connector Solder Cup Free Hanging (In-Line)

10 Position SCR Receptacle Connector Solder Cup Free Hanging (In-Line)

Buy Now Datasheet
Pluggable Connectors - 36210-0100FD - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
36210-0100FD
Pluggable Connectors 36210-0100FD
CONN SCR RCPT 10POS SLD CUP STR

CONN SCR RCPT 10POS SLD CUP STR

Supplier's Site Datasheet
Sc Ribbon Connector, Receptacle, 10 Position, Solder; No. Of Contacts 3M - 59M8498 - Newark, An Avnet Company
Chicago, IL, United States
Sc Ribbon Connector, Receptacle, 10 Position, Solder; No. Of Contacts 3M
59M8498
Sc Ribbon Connector, Receptacle, 10 Position, Solder; No. Of Contacts 3M 59M8498
SC RIBBON CONNECTOR, RECEPTACLE, 10 POSITION, SOLDER; No. of Contacts:10Contacts; Gender:Receptacle; Connector Type:Shielded Contact Ribbon; Contact Termination Type:Solder; Product Range:362 Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

SC RIBBON CONNECTOR, RECEPTACLE, 10 POSITION, SOLDER; No. of Contacts:10Contacts; Gender:Receptacle; Connector Type:Shielded Contact Ribbon; Contact Termination Type:Solder; Product Range:362 Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M6453-ND 36210-0100FD 59M8498
Product Name Pluggable Connector Assemblies Pluggable Connectors Sc Ribbon Connector, Receptacle, 10 Position, Solder; No. Of Contacts 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Type Inline Straight Jack - 190424(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
REP Series: Environmentally-sealed plastic connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-13231ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers