3M Pluggable Connector Assemblies 36110-3000FD

Description
10 Position SCR Plug Connector Solder Cup Free Hanging (In-Line)
Request a Quote Datasheet
Description
10 Position SCR Plug Connector Solder Cup Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Connector Assemblies - 3M6458-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
3M6458-ND
Pluggable Connector Assemblies 3M6458-ND
10 Position SCR Plug Connector Solder Cup Free Hanging (In-Line)

10 Position SCR Plug Connector Solder Cup Free Hanging (In-Line)

Buy Now Datasheet
Sc Ribbon Connector, Plug, 10 Position, Solder; No. Of Contacts 3M - 59M8497 - Newark, An Avnet Company
Chicago, IL, United States
Sc Ribbon Connector, Plug, 10 Position, Solder; No. Of Contacts 3M
59M8497
Sc Ribbon Connector, Plug, 10 Position, Solder; No. Of Contacts 3M 59M8497
SC RIBBON CONNECTOR, PLUG, 10 POSITION, SOLDER; No. of Contacts:10Contacts; Gender:Plug; Connector Type:Shielded Contact Ribbon; Contact Termination Type:Surface Mount; Product Range:361 Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

SC RIBBON CONNECTOR, PLUG, 10 POSITION, SOLDER; No. of Contacts:10Contacts; Gender:Plug; Connector Type:Shielded Contact Ribbon; Contact Termination Type:Surface Mount; Product Range:361 Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Connectors - 36110-3000FD - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
36110-3000FD
Pluggable Connectors 36110-3000FD
CONN SCR PLUG 10POS SLD CUP STR

CONN SCR PLUG 10POS SLD CUP STR

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M6458-ND 59M8497 36110-3000FD
Product Name Pluggable Connector Assemblies Sc Ribbon Connector, Plug, 10 Position, Solder; No. Of Contacts 3M Pluggable Connectors
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - Double Sided Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details