3M Tape, Barricade, Pe, Black/yellow, 3Inx1000Ft; Tape Type 3M 361 (3"X1000FT)

Description
TAPE, BARRICADE, PE, BLACK/YELLOW, 3INX1000FT; Tape Type:Barricade; Adhesive Type:Non Adhesive; Tape Colour:Black, Yellow; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:1000ft; Roll Length - Metric:304.8m; Width:3" RoHS Compliant: Yes
Datasheet
Description
TAPE, BARRICADE, PE, BLACK/YELLOW, 3INX1000FT; Tape Type:Barricade; Adhesive Type:Non Adhesive; Tape Colour:Black, Yellow; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:1000ft; Roll Length - Metric:304.8m; Width:3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Barricade, Pe, Black/yellow, 3Inx1000Ft; Tape Type 3M - 33R2493 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Barricade, Pe, Black/yellow, 3Inx1000Ft; Tape Type 3M
33R2493
Tape, Barricade, Pe, Black/yellow, 3Inx1000Ft; Tape Type 3M 33R2493
TAPE, BARRICADE, PE, BLACK/YELLOW, 3INX1000FT; Tape Type:Barricade; Adhesive Type:Non Adhesive; Tape Colour:Black, Yellow; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:1000ft; Roll Length - Metric:304.8m; Width:3" RoHS Compliant: Yes

TAPE, BARRICADE, PE, BLACK/YELLOW, 3INX1000FT; Tape Type:Barricade; Adhesive Type:Non Adhesive; Tape Colour:Black, Yellow; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:1000ft; Roll Length - Metric:304.8m; Width:3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 33R2493
Product Name Tape, Barricade, Pe, Black/yellow, 3Inx1000Ft; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Y S1124-TAPE-0.75X100-FT - S1124-TAPE-0.75X100-FT - Heilind Electronics, Inc.
Specs
Type Adhesive Tape; Industrial Tape
View Details
4 suppliers