3M Ribbon Cable, 20 Conductor, 30Awg, 100Ft, White; Jacket Color 3M 3609/20

Description
RIBBON CABLE, 20 CONDUCTOR, 30AWG, 100FT, WHITE; Jacket Color:White; No. of Conductors:20Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, 20 CONDUCTOR, 30AWG, 100FT, WHITE; Jacket Color:White; No. of Conductors:20Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, 20 Conductor, 30Awg, 100Ft, White; Jacket Color 3M - 27X7278 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 20 Conductor, 30Awg, 100Ft, White; Jacket Color 3M
27X7278
Ribbon Cable, 20 Conductor, 30Awg, 100Ft, White; Jacket Color 3M 27X7278
RIBBON CABLE, 20 CONDUCTOR, 30AWG, 100FT, WHITE; Jacket Color:White; No. of Conductors:20Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Voltage Rating:150V RoHS Compliant: Yes

RIBBON CABLE, 20 CONDUCTOR, 30AWG, 100FT, WHITE; Jacket Color:White; No. of Conductors:20Conductor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27X7278
Product Name Ribbon Cable, 20 Conductor, 30Awg, 100Ft, White; Jacket Color 3M
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details