3M Flat Ribbon Cables - 3604/100 100 3604/100 100

Description
Manufacturer: 3M Win Source Part Number: 764398-3604/100 100 Series: 3604 Pitch: 0.025" (0.64mm) Operating Temperature Range: -55°C ~ 150°C Wire Gauge: 30 AWG Length: 100.0' (30.48m) Cable Type: Flat Cable Shielding: Unshielded Voltage: 150V Number of Conductors: 100 Ratings: UL Style 20726 Conductor Strand: Solid Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Fluorinated Ethylene-Propylene (FEP) Jacket Color: White Categories: Cables, Wires Ribbon Thickness: 0.024" (0.61mm) Ribbon Width: 2.500" (63.50mm) Insulation Resistance: 10 GOhm First Conductor Mark: Blue Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: 3M Win Source Part Number: 764398-3604/100 100 Series: 3604 Pitch: 0.025" (0.64mm) Operating Temperature Range: -55°C ~ 150°C Wire Gauge: 30 AWG Length: 100.0' (30.48m) Cable Type: Flat Cable Shielding: Unshielded Voltage: 150V Number of Conductors: 100 Ratings: UL Style 20726 Conductor Strand: Solid Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Fluorinated Ethylene-Propylene (FEP) Jacket Color: White Categories: Cables, Wires Ribbon Thickness: 0.024" (0.61mm) Ribbon Width: 2.500" (63.50mm) Insulation Resistance: 10 GOhm First Conductor Mark: Blue Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Ribbon Cables - 3604/100 100
764398-3604/100 100
Flat Ribbon Cables - 3604/100 100 764398-3604/100 100
Manufacturer: 3M Win Source Part Number: 764398-3604/100 100 Series: 3604 Pitch: 0.025" (0.64mm) Operating Temperature Range: -55°C ~ 150°C Wire Gauge: 30 AWG Length: 100.0' (30.48m) Cable Type: Flat Cable Shielding: Unshielded Voltage: 150V Number of Conductors: 100 Ratings: UL Style 20726 Conductor Strand: Solid Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Fluorinated Ethylene-Propylene (FEP) Jacket Color: White Categories: Cables, Wires Ribbon Thickness: 0.024" (0.61mm) Ribbon Width: 2.500" (63.50mm) Insulation Resistance: 10 GOhm First Conductor Mark: Blue Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: 3M
Win Source Part Number: 764398-3604/100 100
Series: 3604
Pitch: 0.025" (0.64mm)
Operating Temperature Range: -55°C ~ 150°C
Wire Gauge: 30 AWG
Length: 100.0' (30.48m)
Cable Type: Flat Cable
Shielding: Unshielded
Voltage: 150V
Number of Conductors: 100
Ratings: UL Style 20726
Conductor Strand: Solid
Conductor Material: Copper, Silver Coated
Jacket (Insulation) Material: Fluorinated Ethylene-Propylene (FEP)
Jacket Color: White
Categories: Cables, Wires
Ribbon Thickness: 0.024" (0.61mm)
Ribbon Width: 2.500" (63.50mm)
Insulation Resistance: 10 GOhm
First Conductor Mark: Blue
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flat Ribbon Cables - 3604/100100-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3604/100100-ND
Flat Ribbon Cables 3604/100100-ND
"Flat Ribbon Cable White 100 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"

"Flat Ribbon Cable White 100 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Cable Assemblies Flat Cables
Product Number 764398-3604/100 100 3604/100100-ND
Product Name Flat Ribbon Cables - 3604/100 100 Flat Ribbon Cables
Cable Type Flat Cable
Product Category Cable
Cable Conductor Copper, Silver Coated
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details