"Flat Ribbon Cable Blue 64 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
| DigiKey | |
|---|---|
| Product Category | Flat Cables |
| Product Number | 3601/64-ND |
| Product Name | Flat Ribbon Cables |
| Product Category | Cable |
| Cable Conductor | Copper, Silver Coated |
| Cable Shielding | No Shielding |
| Standards / Certifications | RoHS |