3M Ribbon Cable, 50 Conductor, 28Awg, 100Ft, Blue; Jacket Color 3M 3601/50

Description
RIBBON CABLE, 50 CONDUCTOR, 28AWG, 100FT, BLUE; Jacket Color:Blue; No. of Conductors:50Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, 50 CONDUCTOR, 28AWG, 100FT, BLUE; Jacket Color:Blue; No. of Conductors:50Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, 50 Conductor, 28Awg, 100Ft, Blue; Jacket Color 3M - 27X7277 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 50 Conductor, 28Awg, 100Ft, Blue; Jacket Color 3M
27X7277
Ribbon Cable, 50 Conductor, 28Awg, 100Ft, Blue; Jacket Color 3M 27X7277
RIBBON CABLE, 50 CONDUCTOR, 28AWG, 100FT, BLUE; Jacket Color:Blue; No. of Conductors:50Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Voltage Rating:300V RoHS Compliant: Yes

RIBBON CABLE, 50 CONDUCTOR, 28AWG, 100FT, BLUE; Jacket Color:Blue; No. of Conductors:50Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27X7277
Product Name Ribbon Cable, 50 Conductor, 28Awg, 100Ft, Blue; Jacket Color 3M
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details